5 Vdc, 0.15 A, 0.75 W, 22.8~25.2 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VIFSD1-S24-S5-DIP |
| Product Name | 1 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 5.0 volts |
| DC Output Current | 0.1500 amps |