CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 100W, 2.5V, 40A, single output, full brick | |
| 10W, 3.3V, 3000mA, single output, isolated DC-DC | |
| 11W, 1.8V, 6000mA, single output, isolated DC-DC | |
| 12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.56 A, 6 W, 18~72 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 18~36 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 36~75 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 9~18 Vdc Input Range | |
| 12 Vdc, 33.3 A, 400 W, 18~75 Vdc Input Range | |
| 12 Vdc, 33.3 A, 400 W, 9~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W DIN, 10~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W DIN, 20~75 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W, 10~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W, 20~75 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W DIN, 18~36 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W DIN, 36~75 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W, 18~36 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 9~18 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 132W, 3.3V, 40A, single output, full brick | |
| 15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~72 Vdc Input Range | |
| 15 Vdc, 2.6 A, 40 W, 18~36 Vdc Input Range | |
| 15 Vdc, 2.6 A, 40 W, 36~75 Vdc Input Range | |
| 15 Vdc, 2.6 A, 40 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 9~18 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15W, 12/-12V, 625/-625mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 12/-12V, 625/-625mA, dual output, isolated DC-DC | |
| 15W, 12/-12V, 625mA, dual output, isolated DC-DC | |
| 15W, 12V, 1250mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 12V, 1250mA, single output, isolated DC-DC | |
| 15W, 15/-15V, 1500mA, dual output, isolated DC-DC | |
| 15W, 15/-15V, 500/-500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 15/-15V, 500/-500mA, dual output, isolated DC-DC | |
| 15W, 15/-15V, 500mA, dual output, isolated DC-DC | |
| 15W, 15V, 1000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 15V, 1000mA, single output, isolated DC-DC | |
| 15W, 2.5V, 6000mA, single output, isolated DC-DC | |
| 15W, 5/-5V, 1500/-1500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 5/-5V, 1500mA, dual output, isolated DC-DC | |
| 15W, 5/12/-12V, 1500/310/-310mA, triple output, isolated DC-DC | |
| 15W, 5/15/-15V, 1500/250/-250mA, triple output, isolated DC-DC | |
| 15W, 5/5/-12V, 1500/310/500mA, triple output, isolated DC-DC | |
| 15W, 5V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 15W, 5V, 3000mA, single output, isolated DC-DC | |
| 16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals | |
| 16.5W, 3.3V, 5000mA, single output, isolated DC-DC | |
| 18W, 3.3V, 5.5A, single output, isolated DC-DC | |
| 2.5 Vdc, 10 A, 25 W, 9~18 Vdc Input Range | |
| 200W, 12V, 17A, single output, full brick | |
| 200W, 15V, 13.3A, single output, full brick | |
| 200W, 24V, 8.4A, single output, full brick | |
| 200W, 48V, 4.2A, single output, full brick | |
| 200W, 5V, 40A, single output, full brick | |
| 20W, 12V, 1.67A, single output, isolated DC-DC | |
| 20W, 12V, 1330mA, single output, isolated DC-DC | |
| 20W, 12V, 1670mA, single output, isolated DC-DC | |
| 20W, 12V, 835mA, single/dual output, isolated DC-DC | |
| 20W, 15V, 1.33A, single output, isolated DC-DC | |
| 20W, 15V, 1330mA, single output, isolated DC-DC | |
| 20W, 15V, 670mA, single/dual output, isolated DC-DC | |
| 20W, 5V, 4000mA, single output, isolated DC-DC | |
| 20W, 5V, 4A, single output, isolated DC-DC | |
| 24 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W DIN, 10~36 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W DIN, 18~75 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W, 10~36 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W, 18~75 Vdc Input Range | |
| 24 Vdc, 16.7 A, 400 W, 18~75 Vdc Input Range | |
| 24 Vdc, 16.7 A, 400 W, 9~36 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W DIN, 18~36 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W DIN, 36~75 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W, 18~36 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W, 36~75 Vdc Input Range | |
| 25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 28 Vdc, 14.3 A, 400 W, 18~75 Vdc Input Range | |
| 28 Vdc, 14.3 A, 400 W, 9~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W DIN, 18~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W DIN, 36~75 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W, 18~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W, 36~75 Vdc Input Range | |
| 28 Vdc, 25 A, 700 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 18~72 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~18 Vdc Input Range | |
| 3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range | |
| 3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range | |
| 3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range | |
| 3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range | |
| 3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range | |
| 3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range | |
| 30W, 12/-12V, 1250/-1250mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC | |
| 30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15/-15V, 1000/-1000mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 5/-5V, 2500/-2500mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 5/-5V, 2500/-2500mA, dual output, isolated DC-DC | |
| 30W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC | |
| 30W, 5/12/-12V, 3500/310/-310mA, triple output, isolated DC-DC | |
| 30W, 5/15/-15V, 3500/250/-250mA, triple output, isolated DC-DC | |
| 31W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC | |
| 32 Vdc, 19 A, 600 W DIN, 18~36 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W DIN, 36~75 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W, 18~36 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W, 36~75 Vdc Input Range | |
| 32W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC | |
| 33W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC | |
| 34W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC | |
| 35W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC | |
| 48 Vdc, 12.5 A, 600 W DIN, 18~36 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W DIN, 36~75 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W, 18~36 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W, 36~75 Vdc Input Range | |
| 48 Vdc, 8.3 A, 400 W, 18~75 Vdc Input Range | |
| 48 Vdc, 8.3 A, 400 W, 9~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W DIN, 10~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W DIN, 18~75 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W, 10~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W, 18~75 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 18~72 Vdc Input Range | |
| 5 Vdc, 8 A, 40 W, 18~36 Vdc Input Range | |
| 5 Vdc, 8 A, 40 W, 36~75 Vdc Input Range | |
| 5 Vdc, 8 A, 40 W, 9~18 Vdc Input Range | |
| 5 Vdc, 80 A, 400 W, 18~75 Vdc Input Range | |
| 5 Vdc, 80 A, 400 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range | |
| 5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range | |
| 5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range | |
| 5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range | |
| 5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range | |
| 5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5W, 12V, 470mA, single output, isolated DC-DC | |
| 5W, 5V, 1000mA, single output, isolated DC-DC | |
| 6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC | |
| 6W, 12V, 470mA, single output, isolated DC-DC | |
| 6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC | |
| 6W, 15V, 400mA, single output, isolated DC-DC | |
| 9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9.9W, 3.3V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 9.9W, 3.3V, 3000mA, single output, isolated DC-DC | |
| 9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range |
| << Prev | Next >> |