Eaton Corporation Pneumatic Timing Relay D80JD20B

Description
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION D80 MODEL
Description
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION D80 MODEL

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Timing Relay - D80JD20B - Eaton Corporation
Cleveland, OH, USA
Pneumatic Timing Relay
D80JD20B
Pneumatic Timing Relay D80JD20B
AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE OFF DELAY/ON DELAY TIMING MODE 2NO-2NC TIMED CONTACT CONFIGURATION D80 MODEL
  • AC OPERATED TYPE
  • UL, CSA APPROVAL
  • PANEL MOUNTING
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 0.5 TO 180 SEC TIMING RANGE
  • OFF DELAY/ON DELAY TIMING MODE
  • 2NO-2NC TIMED CONTACT CONFIGURATION
  • D80 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Time Delay Relays
Product Number D80JD20B
Product Name Pneumatic Timing Relay
Mounting Panel
Approvals / Ratings UL, CSA
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

24V AC/DC Repeat Cycle Timing Relay - 700-HV32CAU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423160-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.2 Sec ~ 2 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details