D26MRD005T1 -- PNEUMATIC TIMING RELAY
Eaton Corporation
Pneumatic Timing Relay
D26MRD005T1
Description
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
24 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
Description
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
24 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
Datasheet
Suppliers
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
24 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
- DC OPERATED TYPE
- 600 VAC 10 AMPERE, 240 VDC CONTACT RATING
- UL, CSA APPROVAL
- PANEL/CHANNEL MOUNTING
- SCREW TERMINAL TYPE
- 24 VDC COIL VOLTAGE
- 0.1 TO 180 SEC TIMING RANGE
- ON DELAY TIMING MODE
- DPDT TIMED CONTACT CONFIGURATION
- 3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
- D26M MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
D26MRD005T1 |
|
Product Name
|
Pneumatic Timing Relay |
|
Mounting
|
Panel; SCREW
|
|
Approvals / Ratings
|
UL, CSA
|
|
Timer Type
|
ON-Delay
|
|
Function Type
|
Single Function
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Contact Configuration
Normally Open (NO)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Allen-Bradley / Rockwell Automation
Timer Type
ON-Delay
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Time Ranges
Minutes, Seconds
Timer Type
ON-Delay
Function Type
Single Function
View Details