D26MRD005A1 -- PNEUMATIC TIMING RELAY
Eaton Corporation
Pneumatic Timing Relay
D26MRD005A1
Description
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
120 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
Description
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
120 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
Datasheet
Suppliers
DC OPERATED TYPE
600 VAC 10 AMPERE, 240 VDC CONTACT RATING
UL, CSA APPROVAL
PANEL/CHANNEL MOUNTING
SCREW TERMINAL TYPE
120 VDC COIL VOLTAGE
0.1 TO 180 SEC TIMING RANGE
ON DELAY TIMING MODE
DPDT TIMED CONTACT CONFIGURATION
3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
D26M MODEL
- DC OPERATED TYPE
- 600 VAC 10 AMPERE, 240 VDC CONTACT RATING
- UL, CSA APPROVAL
- PANEL/CHANNEL MOUNTING
- SCREW TERMINAL TYPE
- 120 VDC COIL VOLTAGE
- 0.1 TO 180 SEC TIMING RANGE
- ON DELAY TIMING MODE
- DPDT TIMED CONTACT CONFIGURATION
- 3NO-3NC INSTANTANEOUS CONTACT CONFIGURATION
- D26M MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
D26MRD005A1 |
|
Product Name
|
Pneumatic Timing Relay |
|
Mounting
|
Panel; SCREW
|
|
Approvals / Ratings
|
UL, CSA
|
|
Timer Type
|
ON-Delay
|
|
Function Type
|
Single Function
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Allen-Bradley / Rockwell Automation
Timer Type
ON-Delay; Star Delta Timer
Contact Configuration
Normally Open (NO)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
Pole and Throw Specifications
4PDT
View Details
Time Ranges
5 Sec ~ 50 Sec
Mounting
Panel
Timer Type
Off-Delay
View Details
2 suppliers