Eaton Corporation Pneumatic Timing Relay D26MR005C

Description
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON DELAY TIMING MODE DPDT TIMED CONTACT CONFIGURATION 4NO-4NC INSTANTANEOUS CONTACT CONFIGURATION D26M MODEL
Datasheet
Description
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON DELAY TIMING MODE DPDT TIMED CONTACT CONFIGURATION 4NO-4NC INSTANTANEOUS CONTACT CONFIGURATION D26M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Timing Relay - D26MR005C - Eaton Corporation
Cleveland, OH, USA
Pneumatic Timing Relay
D26MR005C
Pneumatic Timing Relay D26MR005C
AC OPERATED TYPE 600 VAC 10 AMPERE, 240 VDC CONTACT RATING UL, CSA APPROVAL PANEL/CHANNEL MOUNTING SCREW TERMINAL TYPE 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 0.1 TO 180 SEC TIMING RANGE ON DELAY TIMING MODE DPDT TIMED CONTACT CONFIGURATION 4NO-4NC INSTANTANEOUS CONTACT CONFIGURATION D26M MODEL
  • AC OPERATED TYPE
  • 600 VAC 10 AMPERE, 240 VDC CONTACT RATING
  • UL, CSA APPROVAL
  • PANEL/CHANNEL MOUNTING
  • SCREW TERMINAL TYPE
  • 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
  • 0.1 TO 180 SEC TIMING RANGE
  • ON DELAY TIMING MODE
  • DPDT TIMED CONTACT CONFIGURATION
  • 4NO-4NC INSTANTANEOUS CONTACT CONFIGURATION
  • D26M MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Time Delay Relays
Product Number D26MR005C
Product Name Pneumatic Timing Relay
Mounting Panel; SCREW
Approvals / Ratings UL, CSA
Timer Type ON-Delay
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
100-125V DC Tube Base Dial Timing Relay - 700-HRQR2HZ11 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details