RELAY, DPDT, 250VAC, 16A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:62 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | High Voltage Relays |
Product Number | 08X7261 |
Product Name | Relay, Dpdt, 250Vac, 16A; Contact Configuration Finder |
Features | Latching |
Poles | Double Pole (DP) |
Throw | Double Throw |