RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:60 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | High Voltage Relays |
Product Number | 13M4485 |
Product Name | Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder |
Features | Latching |
Poles | Double Pole (DP) |
Throw | Double Throw |