Skyworks Solutions, Inc. Isolators - Digital Isolators SI8455BA-A-IS1R

Description
Win Source Part Number: 1244118-SI8455BA-A-I S1R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Pulse Width Distortion (Max): 2.5ns Isolated Power: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8455 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1244118-SI8455BA-A-I S1R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Pulse Width Distortion (Max): 2.5ns Isolated Power: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8455 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244118-SI8455BA-A-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244118-SI8455BA-A-IS1R
Isolators - Digital Isolators 1244118-SI8455BA-A-IS1R
Win Source Part Number: 1244118-SI8455BA-A-I S1R Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Pulse Width Distortion (Max): 2.5ns Isolated Power: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8455 Product Status: Not For New Designs

Win Source Part Number: 1244118-SI8455BA-A-IS1R
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 5
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 5/0
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
Pulse Width Distortion (Max): 2.5ns
Isolated Power: Yes
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8455
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244118-SI8455BA-A-IS1R
Product Name Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers