Skyworks Solutions, Inc. Isolators - Digital Isolators SI8405AB-A-IS1R

Description
Win Source Part Number: 1244115-SI8405AB-A-I S1R Category: Isolators>Digital Isolators Type: I²C Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8405 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1244115-SI8405AB-A-I S1R Category: Isolators>Digital Isolators Type: I²C Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8405 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244115-SI8405AB-A-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244115-SI8405AB-A-IS1R
Isolators - Digital Isolators 1244115-SI8405AB-A-IS1R
Win Source Part Number: 1244115-SI8405AB-A-I S1R Category: Isolators>Digital Isolators Type: I²C Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 25kV/µs (Typ) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8405 Product Status: Not For New Designs

Win Source Part Number: 1244115-SI8405AB-A-IS1R
Category: Isolators>Digital Isolators
Type: I²C
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Channel Type: Bidirectional, Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 25kV/µs (Typ)
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8405
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244115-SI8405AB-A-IS1R
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1243992-SI83411ABA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details