diaago Flask Cap, Vent (fits 12.5cm2 & 25mL), Sterile 229393

Description
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane
Description
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane

Suppliers

Company
Product
Description
Supplier Links
Flask Cap, Vent (fits 12.5cm2 & 25mL), Sterile - 229393 - diaago
Danville, CA, United States
Flask Cap, Vent (fits 12.5cm2 & 25mL), Sterile
229393
Flask Cap, Vent (fits 12.5cm2 & 25mL), Sterile 229393
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane

Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments.

Features

  • Vent caps feature 0.22µm hydrophobic membrane
Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number 229393
Product Name Flask Cap, Vent (fits 12.5cm2 & 25mL), Sterile
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details