diaago CAP ONLY, Screw Top Micro Tube Cap, Grip Cap With Integrated O-Ring, Orange, Non-sterile 230840N

Description
Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
Description
Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification

Suppliers

Company
Product
Description
Supplier Links
CAP ONLY, Screw Top Micro Tube Cap, Grip Cap With Integrated O-Ring, Orange, Non-sterile - 230840N - diaago
Danville, CA, United States
CAP ONLY, Screw Top Micro Tube Cap, Grip Cap With Integrated O-Ring, Orange, Non-sterile
230840N
CAP ONLY, Screw Top Micro Tube Cap, Grip Cap With Integrated O-Ring, Orange, Non-sterile 230840N
Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification

Available in various colors for easy identification and color-coding!

Features

  • High temperature resistivity range–shatter/crack resistant and ideal for boiling
  • Easy 3/4 turn to open and close
  • Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
  • Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
  • Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
  • All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
  • Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
  • Graduated tubes have markings every 100µL for easy volume identification
Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number 230840N
Product Name CAP ONLY, Screw Top Micro Tube Cap, Grip Cap With Integrated O-Ring, Orange, Non-sterile
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

For .500
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread 1/2" NPT
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details