diaago Flask Cap, Vent (fits 25cm2 & 50mL), Sterile 229390

Description
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane
Description
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane

Suppliers

Company
Product
Description
Supplier Links
Flask Cap, Vent (fits 25cm2 & 50mL), Sterile - 229390 - diaago
Danville, CA, United States
Flask Cap, Vent (fits 25cm2 & 50mL), Sterile
229390
Flask Cap, Vent (fits 25cm2 & 50mL), Sterile 229390
Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments. Features Vent caps feature 0.22µm hydrophobic membrane

Flask Caps from CELLTREAT, can be used as replacements for Tissue Culture Flasks, or just to change the top of flasks to something that would better with your experiments.

Features

  • Vent caps feature 0.22µm hydrophobic membrane
Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number 229390
Product Name Flask Cap, Vent (fits 25cm2 & 50mL), Sterile
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
TCSC-SS Series 3 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS300 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
High Temp Cap Plugs - FGCP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Nylon; Nylon
View Details