diaago Screw Caps for externally threaded tubes in 24-well format - Red MP53502

Description
Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent the Screw Cap from overturning – manually or mechanically – the screw cap is designed with a unique lock when sealed (no cap or tube exhaustion). For better handling, the screw cap also has an outside grip. Features Automation Friendly Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with External Thread tubes in 96-well, 48-well and 24-well format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent the Screw Cap from overturning – manually or mechanically – the screw cap is designed with a unique lock when sealed (no cap or tube exhaustion). For better handling, the screw cap also has an outside grip. Features Automation Friendly Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with External Thread tubes in 96-well, 48-well and 24-well format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
Screw Caps for externally threaded tubes in 24-well format - Red - MP53502 - diaago
Danville, CA, United States
Screw Caps for externally threaded tubes in 24-well format - Red
MP53502
Screw Caps for externally threaded tubes in 24-well format - Red MP53502
Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent the Screw Cap from overturning – manually or mechanically – the screw cap is designed with a unique lock when sealed (no cap or tube exhaustion). For better handling, the screw cap also has an outside grip. Features Automation Friendly Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with External Thread tubes in 96-well, 48-well and 24-well format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent the Screw Cap from overturning – manually or mechanically – the screw cap is designed with a unique lock when sealed (no cap or tube exhaustion). For better handling, the screw cap also has an outside grip.

Features

  • Automation Friendly
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • Screw caps are ideal for sample storage at ultra-low temperatures
  • Compatible with Micronic Screw Cap with External Thread tubes in 96-well, 48-well and 24-well format
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53502
Product Name Screw Caps for externally threaded tubes in 24-well format - Red
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32903 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details