Features
High temperature resistivity range–shatter/crack resistant and ideal for boiling
Easy 3/4 turn to open and close
Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
Caps are available in various colors for easy identification and color-coding
All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
Graduated tubes have markings every 100µL for easy volume identification
diaago
Done
Description
Features
High temperature resistivity range–shatter/crack resistant and ideal for boiling
Easy 3/4 turn to open and close
Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
Caps are available in various colors for easy identification and color-coding
All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
Graduated tubes have markings every 100µL for easy volume identification
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Translucent, Green, Non-sterile
230842G
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Translucent, Green, Non-sterile
230842G
Features
High temperature resistivity range–shatter/crack resistant and ideal for boiling
Easy 3/4 turn to open and close
Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
Caps are available in various colors for easy identification and color-coding
All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
Graduated tubes have markings every 100µL for easy volume identification
Features
High temperature resistivity range–shatter/crack resistant and ideal for boiling
Easy 3/4 turn to open and close
Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
Caps are available in various colors for easy identification and color-coding
All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
Graduated tubes have markings every 100µL for easy volume identification
Supplier's Site
Technical Specifications
diaago
Product Category
Caps, Grips, and Closures
Product Number
230842G
Product Name
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Translucent, Green, Non-sterile