diaago Split TPE Capcluster Green for capping 96 individual tubes with internal thread MP53047

Description
The Micronic Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Micronic TPE Capcluster for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
Description
The Micronic Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Micronic TPE Capcluster for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Suppliers

Company
Product
Description
Supplier Links
Split TPE Capcluster Green for capping 96 individual tubes with internal thread - MP53047 - diaago
Danville, CA, United States
Split TPE Capcluster Green for capping 96 individual tubes with internal thread
MP53047
Split TPE Capcluster Green for capping 96 individual tubes with internal thread MP53047
The Micronic Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Micronic TPE Capcluster for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

The Micronic Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped.

The Micronic TPE Capcluster for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic.

Features

  • Multi-pierceable without losing seal integrity
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • TPE caps in Natural are made out of Medical approved material (USP Class VI certificate)
  • Economical solution for sample storage at temperatures down to -80°C
  • Compatible with Micronic tubes in 96-format
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53047
Product Name Split TPE Capcluster Green for capping 96 individual tubes with internal thread
Unlock Full Specs
to access all available technical data

Similar Products