diaago Screw Caps for internally threaded tubes in 96-well format in disposable cap carrier - Red MP53156

Description
Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw Cap Ultra, or a Low Profile Screw Cap. The Micronic Screw Caps for tubes with an internal thread feature a high quality Silicon O-ring around the base to allow for the tightest seal possible. Features Screw Caps for tubes with internal thread feature a high quality Silicon O-ring Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with Internal Thread tubes in 96-well, 48-well and 24-well forma Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw Cap Ultra, or a Low Profile Screw Cap. The Micronic Screw Caps for tubes with an internal thread feature a high quality Silicon O-ring around the base to allow for the tightest seal possible. Features Screw Caps for tubes with internal thread feature a high quality Silicon O-ring Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with Internal Thread tubes in 96-well, 48-well and 24-well forma Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
Screw Caps for internally threaded tubes in 96-well format in disposable cap carrier - Red - MP53156 - diaago
Danville, CA, United States
Screw Caps for internally threaded tubes in 96-well format in disposable cap carrier - Red
MP53156
Screw Caps for internally threaded tubes in 96-well format in disposable cap carrier - Red MP53156
Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw Cap Ultra, or a Low Profile Screw Cap. The Micronic Screw Caps for tubes with an internal thread feature a high quality Silicon O-ring around the base to allow for the tightest seal possible. Features Screw Caps for tubes with internal thread feature a high quality Silicon O-ring Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Screw caps are ideal for sample storage at ultra-low temperatures Compatible with Micronic Screw Cap with Internal Thread tubes in 96-well, 48-well and 24-well forma Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw Cap Ultra, or a Low Profile Screw Cap. The Micronic Screw Caps for tubes with an internal thread feature a high quality Silicon O-ring around the base to allow for the tightest seal possible.

Features

  • Screw Caps for tubes with internal thread feature a high quality Silicon O-ring
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • Screw caps are ideal for sample storage at ultra-low temperatures
  • Compatible with Micronic Screw Cap with Internal Thread tubes in 96-well, 48-well and 24-well forma
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53156
Product Name Screw Caps for internally threaded tubes in 96-well format in disposable cap carrier - Red
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Caps & Plugs - 49202 - Jergens, Inc.
Specs
Features Tapered
View Details
Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details