diaago Lyo Capclusters Red for capping 96 individual tubes with internal thread (small pack) MP53995

Description
Micronic TPE Lyo Caps-96 are used for sealing sample storage tubes in a 96-well tube format. The caps are specially developed for the freeze-drying process as the vents in the caps allow water vapor to escape from the tubes. Specially developed for the lyophilisation process as the vents in the caps allow water vapor to escape from the tubes. The TPE Lyo Caps are compatible with all 96-well format tubes (internal thread) and available in a Capcluster-96 format. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Medical approved material (USP Class VI certificate) Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
Micronic TPE Lyo Caps-96 are used for sealing sample storage tubes in a 96-well tube format. The caps are specially developed for the freeze-drying process as the vents in the caps allow water vapor to escape from the tubes. Specially developed for the lyophilisation process as the vents in the caps allow water vapor to escape from the tubes. The TPE Lyo Caps are compatible with all 96-well format tubes (internal thread) and available in a Capcluster-96 format. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Medical approved material (USP Class VI certificate) Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
Lyo Capclusters Red for capping 96 individual tubes with internal thread (small pack) - MP53995 - diaago
Danville, CA, United States
Lyo Capclusters Red for capping 96 individual tubes with internal thread (small pack)
MP53995
Lyo Capclusters Red for capping 96 individual tubes with internal thread (small pack) MP53995
Micronic TPE Lyo Caps-96 are used for sealing sample storage tubes in a 96-well tube format. The caps are specially developed for the freeze-drying process as the vents in the caps allow water vapor to escape from the tubes. Specially developed for the lyophilisation process as the vents in the caps allow water vapor to escape from the tubes. The TPE Lyo Caps are compatible with all 96-well format tubes (internal thread) and available in a Capcluster-96 format. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black Medical approved material (USP Class VI certificate) Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Micronic TPE Lyo Caps-96 are used for sealing sample storage tubes in a 96-well tube format. The caps are specially developed for the freeze-drying process as the vents in the caps allow water vapor to escape from the tubes.

Specially developed for the lyophilisation process as the vents in the caps allow water vapor to escape from the tubes. The TPE Lyo Caps are compatible with all 96-well format tubes (internal thread) and available in a Capcluster-96 format.

Features

  • Multi-pierceable without losing seal integrity
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • Medical approved material (USP Class VI certificate)
  • Compatible with Micronic tubes in 96-format
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53995
Product Name Lyo Capclusters Red for capping 96 individual tubes with internal thread (small pack)
Unlock Full Specs
to access all available technical data

Similar Products