diaago Pierceable TPE Capband Pink in Capmat format for capping 8 tubes with internal thread MP53093

Description
The Micronic TPE Capband for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Several TPE cap formats are available: the Capcluster-96 which leaves each tube individually capped, the Capmat-96 holds 96 caps in a fixed foil in which the tubes are sealed together, and the Capband-8 comes in a mat format with tear off lines to obtain cap strips. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
Description
The Micronic TPE Capband for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Several TPE cap formats are available: the Capcluster-96 which leaves each tube individually capped, the Capmat-96 holds 96 caps in a fixed foil in which the tubes are sealed together, and the Capband-8 comes in a mat format with tear off lines to obtain cap strips. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Suppliers

Company
Product
Description
Supplier Links
Pierceable TPE Capband Pink in Capmat format for capping 8 tubes with internal thread - MP53093 - diaago
Danville, CA, United States
Pierceable TPE Capband Pink in Capmat format for capping 8 tubes with internal thread
MP53093
Pierceable TPE Capband Pink in Capmat format for capping 8 tubes with internal thread MP53093
The Micronic TPE Capband for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic. Several TPE cap formats are available: the Capcluster-96 which leaves each tube individually capped, the Capmat-96 holds 96 caps in a fixed foil in which the tubes are sealed together, and the Capband-8 comes in a mat format with tear off lines to obtain cap strips. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

The Micronic TPE Capband for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml internally threaded tubes, and the 0.30ml, 0.40ml, 0.75ml, 0.80ml, 1.40ml and 2.00ml externally threaded tubes from Micronic.

Several TPE cap formats are available: the Capcluster-96 which leaves each tube individually capped, the Capmat-96 holds 96 caps in a fixed foil in which the tubes are sealed together, and the Capband-8 comes in a mat format with tear off lines to obtain cap strips.

Features

  • Multi-pierceable without losing seal integrity
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • TPE caps in Natural are made out of Medical approved material (USP Class VI certificate)
  • Economical solution for sample storage at temperatures down to -80°C
  • Compatible with Micronic tubes in 96-format
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53093
Product Name Pierceable TPE Capband Pink in Capmat format for capping 8 tubes with internal thread
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
API Aluminum Dust Cap|Master File - TCDC-A400 - Kuriyama of America, Inc.
Specs
Material Aluminum; Aluminum
View Details
Pipe Plug, Mechanical, Night Cap, Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details