diaago Pierceable TPE Capmat Grey for capping 96 tubes with internal thread MP53084

Description
The Micronic TPE Capmat is compatible with 96-well format tubes. The TPE capmat is a sheet of 96 caps with a fixed foil that can be used to seal a full rack of 96 tubes at once. Unlike tubes capped with a TPE capcluster, tubes capped with a TPE capmat cannot be individually removed from the rack—all 96 tubes are capped together. The Micronic TPE cap formats are: the Capcluster-96, the Capmat-96 and the Capband-8 or -12. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging
Description
The Micronic TPE Capmat is compatible with 96-well format tubes. The TPE capmat is a sheet of 96 caps with a fixed foil that can be used to seal a full rack of 96 tubes at once. Unlike tubes capped with a TPE capcluster, tubes capped with a TPE capmat cannot be individually removed from the rack—all 96 tubes are capped together. The Micronic TPE cap formats are: the Capcluster-96, the Capmat-96 and the Capband-8 or -12. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging

Suppliers

Company
Product
Description
Supplier Links
Pierceable TPE Capmat Grey for capping 96 tubes with internal thread - MP53084 - diaago
Danville, CA, United States
Pierceable TPE Capmat Grey for capping 96 tubes with internal thread
MP53084
Pierceable TPE Capmat Grey for capping 96 tubes with internal thread MP53084
The Micronic TPE Capmat is compatible with 96-well format tubes. The TPE capmat is a sheet of 96 caps with a fixed foil that can be used to seal a full rack of 96 tubes at once. Unlike tubes capped with a TPE capcluster, tubes capped with a TPE capmat cannot be individually removed from the rack—all 96 tubes are capped together. The Micronic TPE cap formats are: the Capcluster-96, the Capmat-96 and the Capband-8 or -12. Features Multi-pierceable without losing seal integrity Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black TPE caps in Natural are made out of Medical approved material (USP Class VI certificate) Economical solution for sample storage at temperatures down to -80°C Compatible with Micronic tubes in 96-format Resists chemical solvents Class 7 clean room production RNase/DNase and Pyrogen free Options Pre-capped on Micronic Tubes All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging

The Micronic TPE Capmat is compatible with 96-well format tubes. The TPE capmat is a sheet of 96 caps with a fixed foil that can be used to seal a full rack of 96 tubes at once. Unlike tubes capped with a TPE capcluster, tubes capped with a TPE capmat cannot be individually removed from the rack—all 96 tubes are capped together. The Micronic TPE cap formats are: the Capcluster-96, the Capmat-96 and the Capband-8 or -12.

Features

  • Multi-pierceable without losing seal integrity
  • Available in Natural, Grey, White, Yellow, Orange, Red, Pink, Purple, Blue, Light Blue, Light Green, Green and Black
  • TPE caps in Natural are made out of Medical approved material (USP Class VI certificate)
  • Economical solution for sample storage at temperatures down to -80°C
  • Compatible with Micronic tubes in 96-format
  • Resists chemical solvents
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free

Options

Pre-capped on Micronic Tubes

All Micronic cap types are available pre-capped on Micronic Tubes. Micronic Screw Cap Tubes can be sealed with either a Screw Cap or Push Cap. Micronic Push Cap Tubes can be sealed with a Push Cap.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging

Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number MP53084
Product Name Pierceable TPE Capmat Grey for capping 96 tubes with internal thread
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Chip Plugs - 5PL12002 - Jergens, Inc.
Specs
Shape / Application Round
Features Threaded
Material Brass
View Details
Flanged Plastic Caps for BSP and NPT Threads - FCN2000 - MOCAP LLC
Specs
Features Threaded; Flange
Material Polyethylene (PE)
NPT Thread 2" NPT; (2)
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details