diaago CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Opaque, Green, Non-sterile 230841G

Description
Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
Description
Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification

Suppliers

Company
Product
Description
Supplier Links
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Opaque, Green, Non-sterile - 230841G - diaago
Danville, CA, United States
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Opaque, Green, Non-sterile
230841G
CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Opaque, Green, Non-sterile 230841G
Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions Caps are available in various colors for easy identification and color-coding All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification

Features

  • High temperature resistivity range–shatter/crack resistant and ideal for boiling
  • Easy 3/4 turn to open and close
  • Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution
  • Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly visible contrasting color
  • Premium Grip Cap features molded TPE sealing rings which ensure O-ring will never slip out of place; striped TPE grips on cap edge enable secure handling under all conditions
  • Caps are available in various colors for easy identification and color-coding
  • All caps are compatible with all CELLTREAT Screw Top Micro Tubes; mix and match
  • Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation
  • Graduated tubes have markings every 100µL for easy volume identification
Supplier's Site

Technical Specifications

  diaago
Product Category Caps, Grips, and Closures
Product Number 230841G
Product Name CAP ONLY, Screw Top Micro Tube Cap, O-Ring, Opaque, Green, Non-sterile
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

TCSC-SS Series 3 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS300 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details