Daemar Inc. Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Page: 1 2 3 4 5
Product Name Notes
Vinyl rectangular caps with flat end profile Colour Black Material Vinyl
"Series VGR grips are designed with ergonomic gripping ribs. These durable grips provide a snug fit, and without finger nubs, provide comfort for all hand sizes. Series VGR is also...
Designed with both finger nubs and a hanger tip that offers easy storage, Series VHG Vinyl Hanger Grips provide a snug fit to ensure caps do not fall off. Material:...
End Caps
Featuring a unique design that offers excellent protection for metal "I" shaped frames, Series VIF Vinyl "I" Metal Frame Caps greatly reduce the risk of others being cut by sharp...
Featuring a unique design that offers excellent protection for metal "U" shaped frames, Series VMF Vinyl "U" Metal Frame Caps greatly reduce the risk of others being cut by sharp...
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for...
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during...
Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. If your application is exposed to extreme heat,...
Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need...
Series VNG Vinyl Nubbed Grips are equipped with convenient finger nubs to allow easier gripping. Designed to be used as handles, these reliable grips are durable and attractive. Material: Vinyl...
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second...
The VP series is designed for plain-end plastic and aluminum pipe. These caps provide protection against impace damage and contamination in transit. The ventilation hole assures equalized atmospheric pressure inside...
VFE Caps feature a long, flat ergonomic pull-tab, which allows for easy removal. The ergonomic design offers an easier gripping surface and requires less pull for removal. Material: Vinyl Colour:...
VOR Vinyl O-rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several...

<< Prev Next >>