Daemar Inc. VC Series (Round Vinyl Caps) VC-140-16

Description
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red
Datasheet
Description
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VC Series (Round Vinyl Caps) - VC-140-16 - Daemar Inc.
Lawrenceville, GA, USA
VC Series (Round Vinyl Caps)
VC-140-16
VC Series (Round Vinyl Caps) VC-140-16
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red

Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VC-140-16
Product Name VC Series (Round Vinyl Caps)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details