Daemar Inc. VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT 1048-12

Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet
Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) - VFT 1048-12 - Daemar Inc.
Lawrenceville, GA, USA
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
VFT 1048-12
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT 1048-12
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VFT 1048-12
Product Name VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
TCSC-SS Series 2 1/2 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS250 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details