Daemar Inc. Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Page: 1 2 3 4 5
Product Name Notes
Tapered Silicone Caps and Plugs A new line of patent pending tapered caps / plugs in flexible and durable silicone material. The TS series offers all the versatility of our...
Designed to cap angle iron, Series VAC Vinyl Angle Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being...
Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density...
Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can...
Series JS Tear Caps for straight threads feature an extra-wide tab with gripping ribs on both top and bottom, making it easy to grab and tear off. Material: Low-Density Polyethylene...
Series RH Caplugs are a combination finishing and protective cap for raised head screws. Plastic overcap snaps over a flanged steel washer, replacing conventional washer. Adds attractive finish to protruding...
Series SC Sleeve Caps are designed to fit outside diameters of tubing with a snug friction grip. Available in over 60 different ODs and lengths, the SC Series is ideal...
Series SF Caps and Covers are designed to protect four-bolt split-flange connections. Series SF Caps push on easily and fit securely with an internal bead providing a positive locking grip.
Series SFC Flange Caps feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint...
Series SFP Covers are designed for use on SAE 3000 lb, four-bolt, split hydraulic flanges. The SFP cover protects the port and fits snugly and firmly into the opening with...
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for...
Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC).
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied...
The TV series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing,...
The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B) Standard Color: Red (USB-A)...
These heavy-duty caps were designed to protect sucker-rod pin ends. The vertical internal ribs act as shock absorbers. These inexpensive caps wil lprotect sucker rods during shipment or in-house processing.
These highly flexible caps allow for a snug fit on a range of differently sized and odd shaped fittings. Versatile enough to fit varying thread sizes. The flexibility the TUV...
Time-saving Series J Caps slip easily over male NPT fittings and snap in place. Locking bead engages lead thread, holds cap on securely. Tear-tab breaks seal for easy removal. Material:...
Ultra Bake Caps Purpose Ultrabake™ Caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up...
Ultrabake™ Grounding Caps - Purpose Ultrabake™ Grounding Caps are designed to mask rectangular tabs; they are effective at masking rectangular grounding or earthing tabs on sheet metal items such as...
Venting Cap Plugs Purpose Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which...

<< Prev Next >>