Daemar Inc. VNG Series, Hand Grip VNG-1250-72

Description
Series VNG Vinyl Nubbed Grips are equipped with convenient finger nubs to allow easier gripping. Designed to be used as handles, these reliable grips are durable and attractive. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Description
Series VNG Vinyl Nubbed Grips are equipped with convenient finger nubs to allow easier gripping. Designed to be used as handles, these reliable grips are durable and attractive. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
VNG Series, Hand Grip - VNG-1250-72 - Daemar Inc.
Lawrenceville, GA, USA
VNG Series, Hand Grip
VNG-1250-72
VNG Series, Hand Grip VNG-1250-72
Series VNG Vinyl Nubbed Grips are equipped with convenient finger nubs to allow easier gripping. Designed to be used as handles, these reliable grips are durable and attractive. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Series VNG Vinyl Nubbed Grips are equipped with convenient finger nubs to allow easier gripping. Designed to be used as handles, these reliable grips are durable and attractive. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VNG-1250-72
Product Name VNG Series, Hand Grip
Shape / Application Round Hand Grip
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details