Daemar Inc. Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Vinyl rectangular caps with flat end profile Colour Black Material Vinyl | |
| Material: Vinyl Colors: Various (see chart) | |
| Ultrabake™ Zerk Caps Purpose Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. How the product is used... | |
| Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug. | |
| Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields,... | |
| Featuring a wider flange than standard Tapered Caplugs, the Series W offers added protection for bearing surfaces and cannot be accidentally pushed all the way into or through an opening... | |
| Series VSC Vinyl Square Caps are strong and tough, yet flexible enough to stretch for a perfect fit. Designed for use with square tubing, these caps are excellent finishing parts. | |
| The extra wide flange of the WWX Series provides extended visibility. This dummy-proof design prevents the mating component from being installed without first removing the cap. Available in thirteen sizes,... | |
| The Vent-A-Cap Series consists of several styles of caps used to protect the ends of tubing connectors and instrument tips. Vented for air release and easy removal, these products are... | |
| The VS series caps are used extensively in the aircraft industry. Designed specifically to protect UNJF threads. Squeezing the uinquely engineered pull-tab opens the bottom of the cap slightly, thereby... | |
| Ultrabake™ Washer Caps Purpose Ultrabake™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding... | |
| Vinyl tethered caps are ideal for applicaitons that need removable and reusable protection. The soft vinyl keeps fittings protected from impact damage, contamination, dirt, and moisture. For your convenience, we've... |
| << Prev |