Daemar Inc. VCF Series (Vinyl Caps with Flanges) VCF-1750-16

Description
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Datasheet
Description
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCF Series (Vinyl Caps with Flanges) - VCF-1750-16 - Daemar Inc.
Lawrenceville, GA, USA
VCF Series (Vinyl Caps with Flanges)
VCF-1750-16
VCF Series (Vinyl Caps with Flanges) VCF-1750-16
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VCF-1750-16
Product Name VCF Series (Vinyl Caps with Flanges)
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Threaded Caps for BSP/Gas Fittings - BGC0375RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4449 inch (11.3 mm)
Material Polyethylene (PE)
View Details