Daemar Inc. VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT 677-12

Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet
Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) - VFT 677-12 - Daemar Inc.
Lawrenceville, GA, USA
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
VFT 677-12
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT 677-12
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VFT 677-12
Product Name VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products