Daemar Inc. VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT-406-8

Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet
Description
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) - VFT-406-8 - Daemar Inc.
Lawrenceville, GA, USA
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
VFT-406-8
VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab) VFT-406-8
The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

The ergonomically designed VFT caps feature a long flat pull-tab for easy removal. To offer an even greater degree of control, we've dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Material: Vinyl Standard Colour: Red with black texture Optional Colours*: White, Brown, Orange, Gray, Blue, Yellow, Black with black texture. Textured second coat is only available in black.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VFT-406-8
Product Name VFT Series (Textured Vinyl Caps with Flat Ergonomic Pull-Tab)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32907 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details