Daemar Inc. VCF Series (Vinyl Caps with Flanges) VCF-467-8

Description
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Datasheet
Description
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCF Series (Vinyl Caps with Flanges) - VCF-467-8 - Daemar Inc.
Lawrenceville, GA, USA
VCF Series (Vinyl Caps with Flanges)
VCF-467-8
VCF Series (Vinyl Caps with Flanges) VCF-467-8
Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Series VCF Vinyl Caps with Flanges ensure simple, easy removal with a flange at the closed end that is small enough not to interfere, but large enough to grasp during removal. These caps are available in many of the Series VC sizes. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VCF-467-8
Product Name VCF Series (Vinyl Caps with Flanges)
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details