Daemar Inc. VHF Series, Caps VHF-125x750-16

Description
Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need to be hung. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, green, Gray, Blue, Yellow
Description
Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need to be hung. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, green, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
VHF Series, Caps - VHF-125x750-16 - Daemar Inc.
Lawrenceville, GA, USA
VHF Series, Caps
VHF-125x750-16
VHF Series, Caps VHF-125x750-16
Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need to be hung. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, green, Gray, Blue, Yellow

Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need to be hung. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VHF-125x750-16
Product Name VHF Series, Caps
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Outside Fitting Protectors - EPN-310-4A - Caplugs
Specs
Material Polyethylene (PE)
View Details