Daemar Inc. Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| After extensive research in the field, Caplugs has developed innovative part designs that not only protect your threads, but are easier to install and remove. Caplugs HU Series parts are... | |
| Designed to mask fittings during high temperature finishing processes such as powder coating, e-coating, plating, and more. The HJS series is part of our Flex500PLUS line of products designed to... | |
| Designed to protect unified threads, but can be used on both threaded and non-threaded fittings as well. The flanged top allows for quick and easy removal. This versatile design can... | |
| Engineered to protect NPT fittings, but versatile enough to be used on a variety of threaded and non-threaded fittings. Unlike tear-tab closures, these curable caps can be reused. A flanged... | |
| HEZ Series, Caps | |
| HFC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500º F. Series HFC caps feature a long flat tab centered... | |
| HVC series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 F. HVC series caps are extremely flexible and durable protective... | |
| Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is... | |
| Originated for the automotive and air conditioning industries, Series RC Caps are suitable for a multitude of applications. They can be installed to fit threaded or smooth cylindrical surfaces. Material:... | |
| Series HSF Caps and Covers are designed to protect four-bolt split-flange connections. Series SF Caps push on easily and fit securely with an internal bead providing a positive locking grip. | |
| Series JS Tear Caps for straight threads feature an extra-wide tab with gripping ribs on both top and bottom, making it easy to grab and tear off. Material: Low-Density Polyethylene... | |
| Series MJ Tear-Tab Caps slip easily over metric threads and snap in place. Locking bead engages lead thread and holds cap on securely. Tear-tab breaks for easy removal. Material: Low-Density... | |
| Series MJS Tear-Caps for metric threads feature an extra-wide tab with gripping ribs on both top and bottom, making it easy to grab and tear off. The translucent gold color... | |
| Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools... | |
| Series RCL Caps are ideal for protecting threaded or smooth cylindrical surfaces. Originally designed for use on hydraulic double threaded bulkhead fittings, they are especially suitable where greater longitudinal protection... | |
| Series RH Caplugs are a combination finishing and protective cap for raised head screws. Plastic overcap snaps over a flanged steel washer, replacing conventional washer. Adds attractive finish to protruding... | |
| Six internal ribs create a postiive grip on the outer surface of the fittings nut. Three internal webs act as a positive stop and positioning feature, preventing movment, which could... | |
| The OE Series is designed to protect threaded pipe conduit during transit. A locking bead ensures that the cap fits snugly on and stays intact until it is intentionally removed. | |
| The PSR Series polished sucker rod protectors provide excellent impact protection for high grade, polished stainless steel. The protectors screw on the threaded ends for maximum retention and easy removal... | |
| These easy-to-use push-on caps are designed to protect metric fittings. Intended to be resued, this durable cap has a flange for ease of installation and removal. While this cap was... | |
| Time-saving Series J Caps slip easily over male NPT fittings and snap in place. Locking bead engages lead thread, holds cap on securely. Tear-tab breaks seal for easy removal. Material:... | |
| Unlike tear-tab closures that can only be used once, the PO Series is designed to be reused. Specifically designed to protect straight threads with or without O-rings, this unique design... |
| << Prev | Next >> |