Daemar Inc. VFC Series (Flexible Caps with Flat Pull-Tab for Easy Removal) VFC-1230-16

Description
Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow
Datasheet
Description
Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFC Series (Flexible Caps with Flat Pull-Tab for Easy Removal) - VFC-1230-16 - Daemar Inc.
Lawrenceville, GA, USA
VFC Series (Flexible Caps with Flat Pull-Tab for Easy Removal)
VFC-1230-16
VFC Series (Flexible Caps with Flat Pull-Tab for Easy Removal) VFC-1230-16
Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow

Series VFC Caps feature a long flat tab centered at the top of the closure which allows easy removal of the cap. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VFC-1230-16
Product Name VFC Series (Flexible Caps with Flat Pull-Tab for Easy Removal)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Tapered Caps & Plugs - 49206 - Jergens, Inc.
Specs
Features Tapered
View Details