PMAFLEX PIS/PIH - highly flexible, medium
These highly flexible products are used primarily in automation applications and for connections subject to intense movements in general machinery construction. Their outstanding material properties make these conduits especially suitable for outdoor applications where they are exposed to intensive sunlight (UV).
Temperature range: -58°F to +203°F (-50 °C to +95 °C), or a short time up to +302°F (+150°C)
Chemical resistance: fuels, mineral oils, fats, alkalis, acids etc.
Features: specially modified polyamide 12, self-extinguishing, halogen-free and cadmium-free, good mechanical properties also at low temperatures
PIS: medium-wall (nominal width 07 to 48)
PIH: heavy-wall (nominal width 56 to 125)
| igus® inc. | |
|---|---|
| Product Category | Electrical Conduit |
| Product Number | PMAFLEX PIS/PIH |
| Product Name | PMA Cable Protection |
| Material | Polyamide 12 |
| Flexibility | Flexible |
| Size | 0.2400 to 4.98 inch (6.1 to 126 mm) |