igus® inc. Tray, Cable; Igumid G; VDE 0304 IIC UL 94 HB 10-015-038-0

Description
Igumid G Housing 10 Series E2 Mini Carrier Cable Trays It can use if snap-open links are not necessary If connection options are required (quicksnap, quickfix, etc.) If small but very stable chain is required Operating temperature is -40 °C to +130 °C. Flammability class is VDE 0304 IIC UL 94 HB.
Description
Igumid G Housing 10 Series E2 Mini Carrier Cable Trays It can use if snap-open links are not necessary If connection options are required (quicksnap, quickfix, etc.) If small but very stable chain is required Operating temperature is -40 °C to +130 °C. Flammability class is VDE 0304 IIC UL 94 HB.

Suppliers

Company
Product
Description
Supplier Links
Tray, Cable; Igumid G; VDE 0304 IIC UL 94 HB - 70144307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tray, Cable; Igumid G; VDE 0304 IIC UL 94 HB
70144307
Tray, Cable; Igumid G; VDE 0304 IIC UL 94 HB 70144307
Igumid G Housing 10 Series E2 Mini Carrier Cable Trays It can use if snap-open links are not necessary If connection options are required (quicksnap, quickfix, etc.) If small but very stable chain is required Operating temperature is -40 °C to +130 °C. Flammability class is VDE 0304 IIC UL 94 HB.

Igumid G Housing 10 Series E2 Mini Carrier Cable Trays

  • It can use if snap-open links are not necessary
  • If connection options are required (quicksnap, quickfix, etc.)
  • If small but very stable chain is required
    Operating temperature is -40 °C to +130 °C. Flammability class is VDE 0304 IIC UL 94 HB.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70144307
Product Name Tray, Cable; Igumid G; VDE 0304 IIC UL 94 HB
Material Igumid G
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details