Titan Tool Supply, Inc. Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| Optional Extras Extra Objectives 2X-5X Extra Objectives 10X-40X Extra 20X Eyepiece with Reticle The Titan X Axis Measuring Microscope is a unique new concept in measuring microscopes that is not... | |
| THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full... | |
| Fields of application The V-CAD 1 was developed by Dr. Heinrich Schneider Messtechnik to ensure precise and fast measurement of two-dimensional geometries. The V-CAD 1 is ideally suited for measuring... | |
| Model 807 - 30X measuring microscope with adjustable eyepiece that will allow for eyesight differences. The reticle has 90 Degree cross lines and .001" divisions with major numerical markings at... | |
| Model MTSM Toolscope THE TITAN TOOLSCOPE is an optically correct, monocular alignment type Microscope. It can be purchased as a coordinate unit or as separate components. This monocular microscope can... | |
| A simple pocket microscope with unusual sharpness of definition and excellent lens quality not usually found in small pocket units. The magnification varies from 16X to 32X with a field... | |
| A simple pocket-size microscope with powerful magnification and built-in illumination ideal for measuring and examining objects under 50X power magnification. The light source is a simple pen light type battery... | |
| Complete with stand (as pictured above), 10X and 20X eyepieces and a 2X supplemental objective. The Titan Stereo Zoom Microscope TSZM-6 is the only Stereo Zoom Microscope that offers the... | |
| In todays Micro Manufacturing and Microelectronics Industries has increased the requirement for better geometry, finish and accuracy for miniature carbide drills. The principal methods of checking geometry, finish and accuracy... | |
| Industrial robotics, Machine vision, Quality control applications, Group viewing, Electronics fabrication of printed circuit boards, Wire bonders, Computer related production and testing techniques and Three Coordinate Measuring Machines all require... | |
| Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of... | |
| The Titan Measuring A-I and A-II Microscope-Telescope -Videoscope is a highly versatile instrument that is provided with a sophisticated optical tube that comes standard as a 25X and 50X Microscope,... | |
| The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight... | |
| The advantage of a Zoom Optical System over a conventional system is that a large range of magnifications form 30X - 80X standard and 60X - 160X with optional 20X... | |
| The art of Micro-Miniaturizatio n in the Electronics Industry as well as Quality Control functions necessitates higher and higher Video Magnifications. The short -comings of these high magnifications has always... | |
| The FX - 6 is an inexpensive Industrial Microscope for broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process... | |
| The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection... | |
| The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with... | |
| The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance... | |
| The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate... | |
| The Titan Micro-Bore Viewing System is a uniquely patented concept for optical checking of micro-bores and cavities. This optical device will allow the internal viewing of micro-bores, tubes and cavities... | |
| The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring... | |
| The Z Axis Vertical Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited... | |
| The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend themselves to mechanical means. It is proven to be ideally suited... | |
| These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can... | |
| TheTMTVS-51210 allows the viewing of holes and cavities at 5X Magnification to a depth of 2.00" without any attachments. Included with the unit are two separate twist on mirror tubes... | |
| This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than... | |
| This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16"... | |
| ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation... | |
| Extra 10X, 20X & 40X Objectives Available Optional 20X Eyepiece Available The Z Axis Depth Measuring Displacement Microscope was designed to measure minute variations in height that do not lend... |