Titan Tool Supply, Inc. Datasheets for Imaging Workstations
Imaging workstations are vision systems used for metrology or image analysis in laboratory and cleanroom settings.
Imaging Workstations: Learn more
| Product Name | Notes |
|---|---|
| Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C),... |