Titan Tool Supply, Inc. Datasheets for Fiberscopes
Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more
| Product Name | Notes |
|---|---|
| Model F-1 Flexible Borescope has its light source in the attached battery flashlight handle. This makes the unit completely portable and adaptable to a multiple of uses. This borescope can... | |
| The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward... | |
| The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths. The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm). Model L-1... | |
| The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light... | |
| New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there... | |
| The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm)... | |
| The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .128" hole. It is 36" overall length. The basic borescope is .120" (3mm)... |