Titan Tool Supply, Inc. Stereo Microscope RX-3

Description
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360° is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into various inspection setups to allow for versatile optical inspections of all sorts. Advantages of the RX-3 Pillar Stand: Aluminum base, plate 5.75” X 7.25”, .750” thick cast base plate with .500” diameter vertical post 7.500” long, 6.5” secondary rod & 2 ergonomic aluminum clamps with easy to use high density plastic adjustment knobs to allow the unit to be put in horizontal, vertical or angled position to allow for may viewing positions. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Description
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360° is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into various inspection setups to allow for versatile optical inspections of all sorts. Advantages of the RX-3 Pillar Stand: Aluminum base, plate 5.75” X 7.25”, .750” thick cast base plate with .500” diameter vertical post 7.500” long, 6.5” secondary rod & 2 ergonomic aluminum clamps with easy to use high density plastic adjustment knobs to allow the unit to be put in horizontal, vertical or angled position to allow for may viewing positions. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stereo Microscope - RX-3 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Stereo Microscope
RX-3
Stereo Microscope RX-3
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360° is possible on all adjustments with no limitations. The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into various inspection setups to allow for versatile optical inspections of all sorts. Advantages of the RX-3 Pillar Stand: Aluminum base, plate 5.75” X 7.25”, .750” thick cast base plate with .500” diameter vertical post 7.500” long, 6.5” secondary rod & 2 ergonomic aluminum clamps with easy to use high density plastic adjustment knobs to allow the unit to be put in horizontal, vertical or angled position to allow for may viewing positions. Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.

THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE

The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360° is possible on all adjustments with no limitations.

The uses are unlimited for assembly, burring, inspection, research and electronic circuit board soldering. Its extra large field of view and great depth of field allow it to be used as a magnified viewing device for miniature machine work. It can also be incorporated into various inspection setups to allow for versatile optical inspections of all sorts.

Advantages of the RX-3
Pillar Stand: Aluminum base, plate 5.75” X 7.25”, .750” thick cast base plate with .500” diameter vertical post 7.500” long, 6.5” secondary rod & 2 ergonomic aluminum clamps with easy to use high density plastic adjustment knobs to allow the unit to be put in horizontal, vertical or angled position to allow for may viewing positions.

Binocular Tube: Diopter adjustment and variable adjustment for interpupillary adjustment. Diopter adjustment + or - 2 Diopter.

Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option.

Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately.

Image: Right side up and optically correct.

Lenses: Hard coated with color correction. Weight: 3.5 lbs.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number RX-3
Product Name Stereo Microscope
Application Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 2788491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details