Titan Tool Supply, Inc. Extra Wide Field Stereo Microscope FX - 3

Description
This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection, Burring, Electronic Soldering or Drilling. The unit can also be adapted to special stands for mounting on Machine Tools and for Medical Operating Procedures. It can be incorporated into systems as an electron microscope viewer. The unit has excellent natural light gathering capabilities, and for most applications, natural room light is sufficient. It offers an unusually crisp, sharp image not usually found in lower priced Stereo Microscopes. Advantages of the FX-3 Extra Wide Field Stereo Microscope: Unusually long Focal Length as seen by 10X Magnification where 20.125" or 7.283" are obtainable. Large Fields of View as seen at 10X Magnification where 2.625" or 1.313" are possible. Great Depth of Field which makes this unit ideal for small delicate inspection work as it can easily be viewed while it is being worked on. Complete adjustable stand for all situations. Special stands can easily be made if the situation so dictates and from .800" diameter tubing or drill rods. Superior Distortion-Free vision with excellent natural light gathering capabilities. The FX-3 Stereo Microscope uses the FOI-150 Halogen Iluminator and the RI-50 Fiberoptic Ring Illuminator or the TFLI Fluorescent Ring Illuminator. An optional ring adapter Order # RI-FX3 must be ordered to use the Ring Illuminator. The FOI-1 Split Bifurcated Light Guide can be used in place of the RI-50 Ring Illuminator. Stand: Aluminum base, plate 5.500" x 6" x .750" with .800" diameter vertical post. Body: Rack and Pinion focusing arrangement with adjustment up to 9.500" above base plate. Binocular Tube: Inclined at 45 Degree with Diopter adjustment and variable adjustment for inter-pupillary adjustment. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepieces and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Datasheet
Description
This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection, Burring, Electronic Soldering or Drilling. The unit can also be adapted to special stands for mounting on Machine Tools and for Medical Operating Procedures. It can be incorporated into systems as an electron microscope viewer. The unit has excellent natural light gathering capabilities, and for most applications, natural room light is sufficient. It offers an unusually crisp, sharp image not usually found in lower priced Stereo Microscopes. Advantages of the FX-3 Extra Wide Field Stereo Microscope: Unusually long Focal Length as seen by 10X Magnification where 20.125" or 7.283" are obtainable. Large Fields of View as seen at 10X Magnification where 2.625" or 1.313" are possible. Great Depth of Field which makes this unit ideal for small delicate inspection work as it can easily be viewed while it is being worked on. Complete adjustable stand for all situations. Special stands can easily be made if the situation so dictates and from .800" diameter tubing or drill rods. Superior Distortion-Free vision with excellent natural light gathering capabilities. The FX-3 Stereo Microscope uses the FOI-150 Halogen Iluminator and the RI-50 Fiberoptic Ring Illuminator or the TFLI Fluorescent Ring Illuminator. An optional ring adapter Order # RI-FX3 must be ordered to use the Ring Illuminator. The FOI-1 Split Bifurcated Light Guide can be used in place of the RI-50 Ring Illuminator. Stand: Aluminum base, plate 5.500" x 6" x .750" with .800" diameter vertical post. Body: Rack and Pinion focusing arrangement with adjustment up to 9.500" above base plate. Binocular Tube: Inclined at 45 Degree with Diopter adjustment and variable adjustment for inter-pupillary adjustment. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepieces and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Wide Field Stereo Microscope - FX - 3 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Extra Wide Field Stereo Microscope
FX - 3
Extra Wide Field Stereo Microscope FX - 3
This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection, Burring, Electronic Soldering or Drilling. The unit can also be adapted to special stands for mounting on Machine Tools and for Medical Operating Procedures. It can be incorporated into systems as an electron microscope viewer. The unit has excellent natural light gathering capabilities, and for most applications, natural room light is sufficient. It offers an unusually crisp, sharp image not usually found in lower priced Stereo Microscopes. Advantages of the FX-3 Extra Wide Field Stereo Microscope: Unusually long Focal Length as seen by 10X Magnification where 20.125" or 7.283" are obtainable. Large Fields of View as seen at 10X Magnification where 2.625" or 1.313" are possible. Great Depth of Field which makes this unit ideal for small delicate inspection work as it can easily be viewed while it is being worked on. Complete adjustable stand for all situations. Special stands can easily be made if the situation so dictates and from .800" diameter tubing or drill rods. Superior Distortion-Free vision with excellent natural light gathering capabilities. The FX-3 Stereo Microscope uses the FOI-150 Halogen Iluminator and the RI-50 Fiberoptic Ring Illuminator or the TFLI Fluorescent Ring Illuminator. An optional ring adapter Order # RI-FX3 must be ordered to use the Ring Illuminator. The FOI-1 Split Bifurcated Light Guide can be used in place of the RI-50 Ring Illuminator. Stand: Aluminum base, plate 5.500" x 6" x .750" with .800" diameter vertical post. Body: Rack and Pinion focusing arrangement with adjustment up to 9.500" above base plate. Binocular Tube: Inclined at 45 Degree with Diopter adjustment and variable adjustment for inter-pupillary adjustment. Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option. Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately. Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepieces and additional objectives. Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.

This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection, Burring, Electronic Soldering or Drilling. The unit can also be adapted to special stands for mounting on Machine Tools and for Medical Operating Procedures. It can be incorporated into systems as an electron microscope viewer. The unit has excellent natural light gathering capabilities, and for most applications, natural room light is sufficient. It offers an unusually crisp, sharp image not usually found in lower priced Stereo Microscopes.
Advantages of the FX-3 Extra Wide Field Stereo Microscope:

  • Unusually long Focal Length as seen by 10X Magnification where 20.125" or 7.283" are obtainable.
  • Large Fields of View as seen at 10X Magnification where 2.625" or 1.313" are possible.
  • Great Depth of Field which makes this unit ideal for small delicate inspection work as it can easily be viewed while it is being worked on.
  • Complete adjustable stand for all situations. Special stands can easily be made if the situation so dictates and from .800" diameter tubing or drill rods.
  • Superior Distortion-Free vision with excellent natural light gathering capabilities.

The FX-3 Stereo Microscope uses the FOI-150 Halogen Iluminator and the RI-50 Fiberoptic Ring Illuminator or the TFLI Fluorescent Ring Illuminator. An optional ring adapter Order # RI-FX3 must be ordered to use the Ring Illuminator. The FOI-1 Split Bifurcated Light Guide can be used in place of the RI-50 Ring Illuminator.

  • Stand: Aluminum base, plate 5.500" x 6" x .750" with .800" diameter vertical post.
  • Body: Rack and Pinion focusing arrangement with adjustment up to 9.500" above base plate.
  • Binocular Tube: Inclined at 45 Degree with Diopter adjustment and variable adjustment for inter-pupillary adjustment.
  • Eyepieces: Extra Wide Field 10X is standard with the unit. 20X can be purchased as an extra option. 10X and 20X Cross Hair Eyepieces available as an extra option.
  • Objectives: 1X is standard and built directly into the unit. Optional objectives .5X, 1.5X and 2X can be purchased separately.
  • Magnification: Six different magnifications are possible with the purchase of 1 extra set of eyepieces and additional objectives.
  • Image: Right side up and optically correct. Lenses: Hard coated with color correction. Weight: 3.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number FX - 3
Product Name Extra Wide Field Stereo Microscope
Application Measuring / Toolmaker / Inspection; Metallurgical; Semiconductor
Grade Benchtop
Microscope Type Stereomicroscope
Objective Lenses One
Eyepiece Style Binocular
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details