Titan Tool Supply, Inc. Datasheets for Metallurgical Microscopes
Metallurgical microscopes are used for metallurgical inspection including metals, ceramics, and other materials.
Metallurgical Microscopes: Learn more
| Product Name | Notes |
|---|---|
| THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full... | |
| The FX - 6 is an inexpensive Industrial Microscope for broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process... | |
| The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with... | |
| These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can... | |
| This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than... | |
| This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16"... |