Titan Tool Supply, Inc. Measuring Microscopes V-CAD Rapid

Description
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik. Standard features of V-CAD rapid 5-megapixel CCD B/W camera Telecentric 4-step motorized zoom lens 4 different fields of view for spot-on measurement Telecentric LED transmitted light illumination LED ring light illumination for incident light measurement Multi-touch panel PC equipped with WIN7 LAN and WLAN network connection Measurement software M3 Measurement and analysis software SAPHIR Factory calibration certificate Granite / aluminum sandwich design Key benefits of V-CAD rapid Automatic recognition of geometric primitives (basic shapes) without pre-selection No need for manual workpiece alignment in the field of view 4-step motorized zoom lens for reliable measurement even of minute workpiece features Measurement in a matter of seconds Mobile design Measurement software M3 with image processing feature M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.
Datasheet
Description
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik. Standard features of V-CAD rapid 5-megapixel CCD B/W camera Telecentric 4-step motorized zoom lens 4 different fields of view for spot-on measurement Telecentric LED transmitted light illumination LED ring light illumination for incident light measurement Multi-touch panel PC equipped with WIN7 LAN and WLAN network connection Measurement software M3 Measurement and analysis software SAPHIR Factory calibration certificate Granite / aluminum sandwich design Key benefits of V-CAD rapid Automatic recognition of geometric primitives (basic shapes) without pre-selection No need for manual workpiece alignment in the field of view 4-step motorized zoom lens for reliable measurement even of minute workpiece features Measurement in a matter of seconds Mobile design Measurement software M3 with image processing feature M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measuring Microscopes - V-CAD Rapid - Titan Tool Supply, Inc.
Buffalo, NY, USA
Measuring Microscopes
V-CAD Rapid
Measuring Microscopes V-CAD Rapid
Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik. Standard features of V-CAD rapid 5-megapixel CCD B/W camera Telecentric 4-step motorized zoom lens 4 different fields of view for spot-on measurement Telecentric LED transmitted light illumination LED ring light illumination for incident light measurement Multi-touch panel PC equipped with WIN7 LAN and WLAN network connection Measurement software M3 Measurement and analysis software SAPHIR Factory calibration certificate Granite / aluminum sandwich design Key benefits of V-CAD rapid Automatic recognition of geometric primitives (basic shapes) without pre-selection No need for manual workpiece alignment in the field of view 4-step motorized zoom lens for reliable measurement even of minute workpiece features Measurement in a matter of seconds Mobile design Measurement software M3 with image processing feature M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.

Intuitive measurement made easy See it - try it - believe it: reliable workpiece measurement has never been that fast featuring a single field-of-view - system with a variety of 2D measurement features, either in manual or fully automatic CNC operation. And design options go even further: depending on your specific needs and requirements, you can choose between two powerful Schneider software packages: M3 and award-winning SAPHIR QD. Many decades of experience in the design of high-precision multi-sensor measuring machines have gone into the development and manufacture of the V-CAD rapid series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik.

Standard features of V-CAD rapid

  • 5-megapixel CCD B/W camera
  • Telecentric 4-step motorized zoom lens
  • 4 different fields of view for spot-on measurement
  • Telecentric LED transmitted light illumination
  • LED ring light illumination for incident light measurement
  • Multi-touch panel PC equipped with WIN7
  • LAN and WLAN network connection
  • Measurement software M3
  • Measurement and analysis software SAPHIR
  • Factory calibration certificate
  • Granite / aluminum sandwich design

Key benefits of V-CAD rapid

  • Automatic recognition of geometric primitives (basic shapes) without pre-selection
  • No need for manual workpiece alignment in the field of view
  • 4-step motorized zoom lens for reliable measurement even of minute workpiece features
  • Measurement in a matter of seconds
  • Mobile design

Measurement software M3 with image processing feature

M3 is a measurement software with image processing features designed for use on a touch-screen panel PC. This valuable tool enables accurate and precise manual measurement of geometrical elements by means of an intuitive multi-touch operating system. Among its main strengths are the well-structured user interface as well as its innovative image processing functions ensuring fast and reproducible measurement point acquisition. All element-related reports can be displayed in both graphical and tabular format. The software also includes a tolerance checking feature in accordance with the pertinent DIN/ISO standards.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number V-CAD Rapid
Product Name Measuring Microscopes
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Features Digital Display
Remote Interface Computer Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 2788484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 140 X
View Details