Titan Tool Supply, Inc. Datasheets for Optical and Light Microscopes
Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects.
Optical and Light Microscopes: Learn more
| Product Name | Notes |
|---|---|
| THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full... | |
| Complete with stand (as pictured above), 10X and 20X eyepieces and a 2X supplemental objective. The Titan Stereo Zoom Microscope TSZM-6 is the only Stereo Zoom Microscope that offers the... | |
| The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight... | |
| The FX - 6 is an inexpensive Industrial Microscope for broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process... | |
| The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with... | |
| This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than... | |
| This microscope has some unique advantages: Longer Focal Length, Completely adjustable stand for all situations, Larger Field of View, Superior distortion free vision, Greater Depth of Field (up to 3/16"... | |
| ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation... |