Titan Tool Supply, Inc. Titan Mirror Tube Viewing System TMTVS-51210

Description
TheTMTVS-51210 allows the viewing of holes and cavities at 5X Magnification to a depth of 2.00" without any attachments. Included with the unit are two separate twist on mirror tubes which are .196" (5 mm) diameter with viewing depth of 1.00" (25 mm) and .236" (6 mm) which allows penetration of up to 1.20" (30 mm). Both mirrors are mounted for 90 Degree viewing allowing for review of undercuts, intersecting holes and cavities. The TMTVS-51210 System is portable and sturdily constructed for many years of continuous usage. Illumination is possible through a miniature Halogen Light Bulb projecting the illumination directly on the axis down the hole. There is never a dark spot. Power source are 2 AA Batteries (not included). The system is an ideal addition to any Quality Control or Inspection Department with broad applications in the Aerospace, Food, Electronics, Computer Industries and etc.
Description
TheTMTVS-51210 allows the viewing of holes and cavities at 5X Magnification to a depth of 2.00" without any attachments. Included with the unit are two separate twist on mirror tubes which are .196" (5 mm) diameter with viewing depth of 1.00" (25 mm) and .236" (6 mm) which allows penetration of up to 1.20" (30 mm). Both mirrors are mounted for 90 Degree viewing allowing for review of undercuts, intersecting holes and cavities. The TMTVS-51210 System is portable and sturdily constructed for many years of continuous usage. Illumination is possible through a miniature Halogen Light Bulb projecting the illumination directly on the axis down the hole. There is never a dark spot. Power source are 2 AA Batteries (not included). The system is an ideal addition to any Quality Control or Inspection Department with broad applications in the Aerospace, Food, Electronics, Computer Industries and etc.

Suppliers

Company
Product
Description
Supplier Links
Titan Mirror Tube Viewing System - TMTVS-51210 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Titan Mirror Tube Viewing System
TMTVS-51210
Titan Mirror Tube Viewing System TMTVS-51210
TheTMTVS-51210 allows the viewing of holes and cavities at 5X Magnification to a depth of 2.00" without any attachments. Included with the unit are two separate twist on mirror tubes which are .196" (5 mm) diameter with viewing depth of 1.00" (25 mm) and .236" (6 mm) which allows penetration of up to 1.20" (30 mm). Both mirrors are mounted for 90 Degree viewing allowing for review of undercuts, intersecting holes and cavities. The TMTVS-51210 System is portable and sturdily constructed for many years of continuous usage. Illumination is possible through a miniature Halogen Light Bulb projecting the illumination directly on the axis down the hole. There is never a dark spot. Power source are 2 AA Batteries (not included). The system is an ideal addition to any Quality Control or Inspection Department with broad applications in the Aerospace, Food, Electronics, Computer Industries and etc.

TheTMTVS-51210 allows the viewing of holes and cavities at 5X Magnification to a depth of 2.00" without any attachments. Included with the unit are two separate twist on mirror tubes which are .196" (5 mm) diameter with viewing depth of 1.00" (25 mm) and .236" (6 mm) which allows penetration of up to 1.20" (30 mm). Both mirrors are mounted for 90 Degree viewing allowing for review of undercuts, intersecting holes and cavities.

The TMTVS-51210 System is portable and sturdily constructed for many years of continuous usage. Illumination is possible through a miniature Halogen Light Bulb projecting the illumination directly on the axis down the hole. There is never a dark spot. Power source are 2 AA Batteries (not included).

The system is an ideal addition to any Quality Control or Inspection Department with broad applications in the Aerospace, Food, Electronics, Computer Industries and etc.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number TMTVS-51210
Product Name Titan Mirror Tube Viewing System
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Inverted Metallurgical Microscope - GX41 - Evident Scientific
Specs
Application Metallurgical
Grade Benchtop
Microscope Type Compound; Inverted
View Details
Microscopes - 1613614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Magnification 5 to 200 X
View Details