Titan Tool Supply, Inc. Datasheets for Hones and Honing Tools
Hones and honing tools are abrasive products used to refine the finish of internal bores and external surfaces.
Hones and Honing Tools: Learn more
| Product Name | Notes |
|---|---|
| Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 4" Cut: 0, 2 or 4 available please choose... | |
| Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 5.5" Cut: 0, 2 or 4 available please choose... | |
| Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 6.25" Cut: 0, 2 or 4 available please choose... | |
| Half round shaped / Dimensions 4" X 400" diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their... | |
| Rectangular or Flat Shaped /Dimensions 4" X .400" X .200 The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by... | |
| Round Shaped / Dimensions 4" X .400" Diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green... | |
| Square shape dimensions - 4" X .400" X .400" The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their... | |
| Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any... | |
| The T.M.I. TOOLMAKERS INSPECTORS Diamond File Touch-Up Kit comprises the 5 most commonly used shapes of Round, Square, Three Square, Half-round and Flat. These files are not sold in individual... | |
| Three Square Shaped / Dimensions 4" X .400" X .400" X.400" The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized... | |
| Titan Diamond Hand Hones are made of the highest quality pure virgin diamond and come in two grits 200 and 400 for most finishing applications. The Diamond Hones are a... | |
| Titan Diamond Needle Files are made with a hard nickel bond on a hardened steel blank for longer life and wear. This .208 x.047 inch file comes in 3 grits:... | |
| Titan Diamond Needle Files are made with a hard nickel bond on a hardened steel blank for longer life and wear. For use on carbide, ceramics, hardened steel and alloys. | |
| Titan HB Diamond Files are full size regular diamond files that come in 5 shapes: flat, square, three-square, round and half round; and 3 grits: fine, medium, and coarse. They... | |
| We now have a line of Economy Diamond Needle Files on non hardened steel blanks not recommended for filing machines, in 120/140 Grit. These files are great for hand filing... |