Titan Tool Supply, Inc. Omni HD 2D Digital Measuring System OHD2

Description
The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay image comparison, custom on screen reticule/graticule and lens distortion correction. The Omni platform has a powerful image processing and control engine that delivers superb full HD live video image quality at 60 frames per second enabling it to be utilized as a solution in a broad range of quality control, testing, rework, assembly, inspection and documentation tasks. The Omni GUI (Graphical User Interface) is a custom designed mouse controlled Interface delivering intuitive and efficient operation and control of the full application suite. Its unique ability to stay in calibration over the entire zoom range is one of many features that differentiate the Omni from other digital inspection systems. Camera control functions (auto and manual focus, exposure, gain, brightness, white balance) ensure ultrasharp, high contrast imaging. Omni's quick release cable free interchangeable illumination modules with intensity and quadrant control ensure shadow free illumination and glare reduction.
Datasheet
Description
The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay image comparison, custom on screen reticule/graticule and lens distortion correction. The Omni platform has a powerful image processing and control engine that delivers superb full HD live video image quality at 60 frames per second enabling it to be utilized as a solution in a broad range of quality control, testing, rework, assembly, inspection and documentation tasks. The Omni GUI (Graphical User Interface) is a custom designed mouse controlled Interface delivering intuitive and efficient operation and control of the full application suite. Its unique ability to stay in calibration over the entire zoom range is one of many features that differentiate the Omni from other digital inspection systems. Camera control functions (auto and manual focus, exposure, gain, brightness, white balance) ensure ultrasharp, high contrast imaging. Omni's quick release cable free interchangeable illumination modules with intensity and quadrant control ensure shadow free illumination and glare reduction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni HD 2D Digital Measuring System - OHD2 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Omni HD 2D Digital Measuring System
OHD2
Omni HD 2D Digital Measuring System OHD2
The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay image comparison, custom on screen reticule/graticule and lens distortion correction. The Omni platform has a powerful image processing and control engine that delivers superb full HD live video image quality at 60 frames per second enabling it to be utilized as a solution in a broad range of quality control, testing, rework, assembly, inspection and documentation tasks. The Omni GUI (Graphical User Interface) is a custom designed mouse controlled Interface delivering intuitive and efficient operation and control of the full application suite. Its unique ability to stay in calibration over the entire zoom range is one of many features that differentiate the Omni from other digital inspection systems. Camera control functions (auto and manual focus, exposure, gain, brightness, white balance) ensure ultrasharp, high contrast imaging. Omni's quick release cable free interchangeable illumination modules with intensity and quadrant control ensure shadow free illumination and glare reduction.

The Omni is an integrated full HD (1080p) digital microscope and measurement system that operates without a PC. Omni's custom platform incorporates a highly configurable and upgradeable set of inspection and measurement applications such as focus stacking, 2D measurement, side by side and overlay image comparison, custom on screen reticule/graticule and lens distortion correction.

The Omni platform has a powerful image processing and control engine that delivers superb full HD live video image quality at 60 frames per second enabling it to be utilized as a solution in a broad range of quality control, testing, rework, assembly, inspection and documentation tasks.

The Omni GUI (Graphical User Interface) is a custom designed mouse controlled Interface delivering intuitive and efficient operation and control of the full application suite.

Its unique ability to stay in calibration over the entire zoom range is one of many features that differentiate the Omni from other digital inspection systems.

Camera control functions (auto and manual focus, exposure, gain, brightness, white balance) ensure ultrasharp, high contrast imaging.

Omni's quick release cable free interchangeable illumination modules with intensity and quadrant control ensure shadow free illumination and glare reduction.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number OHD2
Product Name Omni HD 2D Digital Measuring System
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Features Digital Display
Remote Interface Computer Interface; Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 9132513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 5 to 200 X
View Details
Stereo Microscope - SZX7 - Evident Scientific
Evident Scientific
Specs
Grade Benchtop
Microscope Type Compound; Stereomicroscope
Objective Lenses One
View Details