Titan Tool Supply, Inc. Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| MICRO GRINDING PINS ON CARBIDE SHANKS Borazon Grinding Pins designed to meet an increasing demand for extremely small precision ID grinding . We are delighted to present the new line... | |
| The BH Series are manufactured for BOTTOMING and SHOULDER Grinding. They have a back taper, recessed center, and grinding dust exit slots. Two types are provided. Type A for diameters... | |
| The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used... | |
| Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type... | |
| Titan borazon grinding pins have a borazon concentration of 150%. These grinding pins are bonded with the famous Chrome-LOK bond. This unique bond prevents the classic problem with pins of... | |
| Titan's 60/80 grit borazon grinding pins allow more material to be removed per pass, great for roughing work. We find no proven advantage to carbide shanks, all shanks are hardened... |