Titan Tool Supply, Inc. Datasheets for Microscope Lenses and Objectives
Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more
| Product Name | Notes |
|---|---|
| 10X Eyepiece for Modular Toolscope with Standard Toolscope Reticle | |
| 20X Eyepiece for Modualr Toolscope with Standard Reticle | |
| 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system... | |
| 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of... | |
| Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification... | |
| Microscope Objective 1X magnification with a 0.03 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. When combined with a... | |
| Microscope Objective 20X magnification with a 0.40 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification... | |
| Microscope Objective 2X magnification with a 0.06 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. | |
| Microscope Objective 3X magnification with a 0.08 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. | |
| Microscope Objective 5X magnification with a 0.10 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope, ZDM-1 & ZDM-3, Toolmakers High... | |
| The Titan Protractor Eyepiece Measures over 360 Degrees to an accuracy of 5' (minutes) by the use of Rotary Vernier and a simple Cross Hair Eyepiece. The white scale on... | |
| The TSTVA-12 Video Adapter replaces the eyepiece. It has a focusing ring that allows for line adjustment for a crisp, sharp image. The top end of the unit has a... |