Titan Tool Supply, Inc. X Axis Measuring Microscope XAM-1

Description
Optional Extras Extra Objectives 2X-5X Extra Objectives 10X-40X Extra 20X Eyepiece with Reticle The Titan X Axis Measuring Microscope is a unique new concept in measuring microscopes that is not limited by Magnification, Field of View or a Calibrated Reticle for its measuring capacity. The measuring is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is limited to 1.100' or 27.94mm. The Standard Magnification of the Model XAM-1 is 40X magnification which consists of a 10X eyepiece & a 4X objective lens. You can change the magnification by ordering extra Objective Lenses of which we have in 2X, 3X, 5X, 10X, or 20X available or even a 20X eyepiece for a minimum magnification of 20X and a maximum magnification of 400X. Field of View at 40X is .402". Working distance is .910. Resolution is 161 lines per m.m. The unit is completely portable and can be placed over any workpiece to measure from point A to B or any intermediate point of a series of points as long as they are in a straight line or within the field of view.The construction of the stand is modular so that the round legs can be easily removed or a special, longer vertical post can be substituted. The unit is well balanced on its stand so that the microscope can be used observing between the two round legs or rotated 180 Degrees so that the legs are located to the rear of the microscope frame. Flexibility is built into the design of the base for a broad range of special applications.
Datasheet
Description
Optional Extras Extra Objectives 2X-5X Extra Objectives 10X-40X Extra 20X Eyepiece with Reticle The Titan X Axis Measuring Microscope is a unique new concept in measuring microscopes that is not limited by Magnification, Field of View or a Calibrated Reticle for its measuring capacity. The measuring is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is limited to 1.100' or 27.94mm. The Standard Magnification of the Model XAM-1 is 40X magnification which consists of a 10X eyepiece & a 4X objective lens. You can change the magnification by ordering extra Objective Lenses of which we have in 2X, 3X, 5X, 10X, or 20X available or even a 20X eyepiece for a minimum magnification of 20X and a maximum magnification of 400X. Field of View at 40X is .402". Working distance is .910. Resolution is 161 lines per m.m. The unit is completely portable and can be placed over any workpiece to measure from point A to B or any intermediate point of a series of points as long as they are in a straight line or within the field of view.The construction of the stand is modular so that the round legs can be easily removed or a special, longer vertical post can be substituted. The unit is well balanced on its stand so that the microscope can be used observing between the two round legs or rotated 180 Degrees so that the legs are located to the rear of the microscope frame. Flexibility is built into the design of the base for a broad range of special applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X Axis Measuring Microscope - XAM-1 - Titan Tool Supply, Inc.
Buffalo, NY, USA
X Axis Measuring Microscope
XAM-1
X Axis Measuring Microscope XAM-1
Optional Extras Extra Objectives 2X-5X Extra Objectives 10X-40X Extra 20X Eyepiece with Reticle The Titan X Axis Measuring Microscope is a unique new concept in measuring microscopes that is not limited by Magnification, Field of View or a Calibrated Reticle for its measuring capacity. The measuring is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is limited to 1.100' or 27.94mm. The Standard Magnification of the Model XAM-1 is 40X magnification which consists of a 10X eyepiece & a 4X objective lens. You can change the magnification by ordering extra Objective Lenses of which we have in 2X, 3X, 5X, 10X, or 20X available or even a 20X eyepiece for a minimum magnification of 20X and a maximum magnification of 400X. Field of View at 40X is .402". Working distance is .910. Resolution is 161 lines per m.m. The unit is completely portable and can be placed over any workpiece to measure from point A to B or any intermediate point of a series of points as long as they are in a straight line or within the field of view.The construction of the stand is modular so that the round legs can be easily removed or a special, longer vertical post can be substituted. The unit is well balanced on its stand so that the microscope can be used observing between the two round legs or rotated 180 Degrees so that the legs are located to the rear of the microscope frame. Flexibility is built into the design of the base for a broad range of special applications.

Optional Extras

  • Extra Objectives 2X-5X
  • Extra Objectives 10X-40X
  • Extra 20X Eyepiece with Reticle

The Titan X Axis Measuring Microscope is a unique new concept in measuring microscopes that is not limited by Magnification, Field of View or a Calibrated Reticle for its measuring capacity. The measuring is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is limited to 1.100' or 27.94mm.

The Standard Magnification of the Model XAM-1 is 40X magnification which consists of a 10X eyepiece & a 4X objective lens. You can change the magnification by ordering extra Objective Lenses of which we have in 2X, 3X, 5X, 10X, or 20X available or even a 20X eyepiece for a minimum magnification of 20X and a maximum magnification of 400X. Field of View at 40X is .402". Working distance is .910. Resolution is 161 lines per m.m.

The unit is completely portable and can be placed over any workpiece to measure from point A to B or any intermediate point of a series of points as long as they are in a straight line or within the field of view.The construction of the stand is modular so that the round legs can be easily removed or a special, longer vertical post can be substituted. The unit is well balanced on its stand so that the microscope can be used observing between the two round legs or rotated 180 Degrees so that the legs are located to the rear of the microscope frame. Flexibility is built into the design of the base for a broad range of special applications.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Microscopes
Product Number XAM-1
Product Name X Axis Measuring Microscope
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Features Monocular
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 1964079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 230 X
View Details